Panasonic Aluminium Capacitors EEEFK1C101SR

Description
Panasonic EEEFK1C101SR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1C101SR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491266
Aluminium Capacitors 2491266
Panasonic EEEFK1C101SR Capacitor

Panasonic EEEFK1C101SR Capacitor

Supplier's Site
Aluminium Capacitors - 2491266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491266P
Aluminium Capacitors 2491266P
Aluminium Capacitors - SMD 16Vdc 100uF

Aluminium Capacitors - SMD 16Vdc 100uF

Supplier's Site
Aluminium Capacitors - 2491265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491265
Aluminium Capacitors 2491265
Aluminium Capacitors - SMD 16Vdc 100uF

Aluminium Capacitors - SMD 16Vdc 100uF

Supplier's Site
Cap, 100Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic - 41AH9314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
41AH9314
Cap, 100Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic 41AH9314
CAP, 100UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 100UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1C101SR
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1C101SR
100uF 16V 160mA@100kHz 700mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 16V 160mA@100kHz 700mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2491266 2491266P 41AH9314 EEEFK1C101SR
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 100Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C753U030BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details