Panasonic Aluminium Capacitors EEEFK1C101AP

Description
Panasonic EEEFK1C101AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1C101AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565695
Aluminium Capacitors 565695
Panasonic EEEFK1C101AP Capacitor

Panasonic EEEFK1C101AP Capacitor

Supplier's Site
Aluminium Capacitors - 7478918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478918
Aluminium Capacitors 7478918
Ecap 100uF 16V D Case FK SMD (Reel)

Ecap 100uF 16V D Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 565695P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565695P
Aluminium Capacitors 565695P
Ecap 100uF 16V D Case

Ecap 100uF 16V D Case

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1C101AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1C101AP
100uF 16V 156mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 16V 156mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4808 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4808
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4808
CAP, 100µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565695 7478918 565695P EEEFK1C101AP 85Y4808
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details