Panasonic Aluminium Capacitors EEEFK1C100AR

Description
Panasonic EEEFK1C100AR Capacitor
Request a Quote
Description
Panasonic EEEFK1C100AR Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565572
Aluminium Capacitors 565572
Panasonic EEEFK1C100AR Capacitor

Panasonic EEEFK1C100AR Capacitor

Supplier's Site
Aluminium Capacitors - 565572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565572P
Aluminium Capacitors 565572P
ECAP 10UF 16V B CASE

ECAP 10UF 16V B CASE

Supplier's Site
Aluminium Capacitors - 7478891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478891
Aluminium Capacitors 7478891
Ecap 10uF 16V B Case FK SMD (Reel)

Ecap 10uF 16V B Case FK SMD (Reel)

Supplier's Site
Capacitors EEEFK1C100AR
10uF 16V 58.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 16V 58.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Capacitor Alum Elec, 10Uf, 16V,20%, Smd; Capacitor Case / Package Panasonic - 13M4892 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10Uf, 16V,20%, Smd; Capacitor Case / Package Panasonic
13M4892
Capacitor Alum Elec, 10Uf, 16V,20%, Smd; Capacitor Case / Package Panasonic 13M4892
CAPACITOR ALUM ELEC, 10UF, 16V,20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:4mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10UF, 16V,20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565572 565572P 7478891 EEEFK1C100AR 13M4892
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Capacitor Alum Elec, 10Uf, 16V,20%, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details