Panasonic Aluminium Capacitors EEEFK1A331GP

Description
Aluminium Capacitor SMD 330uF 10Vdc
Request a Quote
Description
Aluminium Capacitor SMD 330uF 10Vdc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491261
Aluminium Capacitors 2491261
Aluminium Capacitor SMD 330uF 10Vdc

Aluminium Capacitor SMD 330uF 10Vdc

Supplier's Site
Aluminium Capacitors - 2491262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491262
Aluminium Capacitors 2491262
Aluminium Capacitor SMD 330uF 10Vdc

Aluminium Capacitor SMD 330uF 10Vdc

Supplier's Site
Aluminium Capacitors - 2491262P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491262P
Aluminium Capacitors 2491262P
Aluminium Capacitor SMD 330uF 10Vdc

Aluminium Capacitor SMD 330uF 10Vdc

Supplier's Site
Cap, 330Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4799 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4799
Cap, 330Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4799
CAP, 330µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors EEEFK1A331GP
330uF 10V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 10V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 2491261 85Y4799 EEEFK1A331GP
Product Name Aluminium Capacitors Cap, 330Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF750K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C753U030BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details