Panasonic Aluminium Capacitors EEEFK1A222AQ

Description
Panasonic EEEFK1A222AQ Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1A222AQ Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083803
Aluminium Capacitors 7083803
Panasonic EEEFK1A222AQ Capacitor

Panasonic EEEFK1A222AQ Capacitor

Supplier's Site
Aluminium Capacitors - 7083803P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083803P
Aluminium Capacitors 7083803P
Ecap 2200uF 10V H13 Case FK SMD

Ecap 2200uF 10V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084771
Aluminium Capacitors 1084771
Ecap 2200uF 10V H13 Case FK SMD

Ecap 2200uF 10V H13 Case FK SMD

Supplier's Site
Cap, 2200Μf, 10V, Smd; Ae Capacitor Case Panasonic - 47AC4644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 10V, Smd; Ae Capacitor Case Panasonic
47AC4644
Cap, 2200Μf, 10V, Smd; Ae Capacitor Case Panasonic 47AC4644
CAP, 2200µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 2200µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083803 7083803P 1084771 47AC4644
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 2200Μf, 10V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details