Ecap 220uF 10V D8 Case FK SMD
Ecap 220uF 10V D8 Case FK SMD
CAP, 220µF, 10V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP, 220µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
220uF 10V 210mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
220uF 10V 210mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7083342 | 17AC6747 | 62W6920 | EEEFK1A221XP | EEEFK1A221XP |
| Product Name | Aluminium Capacitors | Cap, 220Μf, 10V, Smd Reel; Ae Capacitor Case Panasonic | Cap, 220Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes |
| Features | Polarized | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |