Panasonic Aluminium Capacitors EEEFK1A220R

Description
Panasonic EEEFK1A220R Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1A220R Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083333
Aluminium Capacitors 7083333
Panasonic EEEFK1A220R Capacitor

Panasonic EEEFK1A220R Capacitor

Supplier's Site
Aluminium Capacitors - 7478867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478867
Aluminium Capacitors 7478867
Ecap 22uF 10V B Case FK SMD (Reel)

Ecap 22uF 10V B Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 7083333P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083333P
Aluminium Capacitors 7083333P
Ecap 22uF 10V B Case FK SMD

Ecap 22uF 10V B Case FK SMD

Supplier's Site
Cap, 22Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 49AC7917 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
49AC7917
Cap, 22Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic 49AC7917
CAP, 22µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors - EEEFK1A220R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1A220R
Capacitors EEEFK1A220R
22uF 10V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 10V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1A220R
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1A220R
22uF 10V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 10V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083333 7478867 7083333P 49AC7917 EEEFK1A220R EEEFK1A220R
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details