CAP, 120UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES
120uF 10V 160mA@100kHz 700mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
120uF 10V 160mA@100kHz 700mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 41AH9309 | EEEFK1A121SR | EEEFK1A121SR |
| Product Name | Cap, 120Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Packing Method | Tape Reel | ||
| Technology | Film Capacitors | ||
| Configuration / Form Factor | Chip Capacitor |