Panasonic Aluminium Capacitors EEEFK1A102GP

Description
Panasonic EEEFK1A102GP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1A102GP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7271007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271007
Aluminium Capacitors 7271007
Panasonic EEEFK1A102GP Capacitor

Panasonic EEEFK1A102GP Capacitor

Supplier's Site
Aluminium Capacitors - 9233350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233350
Aluminium Capacitors 9233350
FK SMT Electrolytic Cap 10Vdc 1000uF

FK SMT Electrolytic Cap 10Vdc 1000uF

Supplier's Site
Aluminium Capacitors - 7271007P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271007P
Aluminium Capacitors 7271007P
FK SMT elecrolytic cap 10Vdc 1000uF

FK SMT elecrolytic cap 10Vdc 1000uF

Supplier's Site
Capacitors EEEFK1A102GP
1000uF 10V 637.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 10V 637.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4790 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4790
Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4790
CAP, 1000µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7271007 9233350 7271007P EEEFK1A102GP 85Y4790
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details