Panasonic Aluminium Capacitors EEEFK0J471GP

Description
V-FK 10V 33uF 105°C 2000h 4x5.8mm
Request a Quote Datasheet
Description
V-FK 10V 33uF 105°C 2000h 4x5.8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2621396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2621396
Aluminium Capacitors 2621396
V-FK 10V 33uF 105°C 2000h 4x5.8mm

V-FK 10V 33uF 105°C 2000h 4x5.8mm

Supplier's Site
Aluminium Capacitors - 2621398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2621398
Aluminium Capacitors 2621398
V-FK 10V 33uF 105°C 2000h 4x5.8mm

V-FK 10V 33uF 105°C 2000h 4x5.8mm

Supplier's Site
Aluminium Capacitors - 2621398P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2621398P
Aluminium Capacitors 2621398P
V-FK 10V 33uF 105°C 2000h 4x5.8mm

V-FK 10V 33uF 105°C 2000h 4x5.8mm

Supplier's Site
Capacitors EEEFK0J471GP
470uF 6.3V 450mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 6.3V 450mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 470Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic - 21AJ9889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic
21AJ9889
Cap, 470Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic 21AJ9889
CAP, 470UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 470UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 470Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic - 62AK1595 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic
62AK1595
Cap, 470Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic 62AK1595
CAP, 470UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 470UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2621396 EEEFK0J471GP 21AJ9889
Product Name Aluminium Capacitors Capacitors Cap, 470Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details