Panasonic EEEFK0J470UR Capacitor
CAP, ALU ELEC, AEC-Q200, 47UF, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:4mm RoHS Compliant: Yes
47uF 6.3V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
47uF 6.3V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7083305 | 85Y4788 | EEEFK0J470UR | EEEFK0J470UR |
| Product Name | Aluminium Capacitors | Cap, Alu Elec, Aec-Q200, 47Uf, 6.3V, Smd; Capacitor Case / Package Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Features | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF |