Panasonic Cap, 22Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic EEEFK0J220R

Description
CAP, 22UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet
Description
CAP, 22UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic - 23AJ6303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic
23AJ6303
Cap, 22Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic 23AJ6303
CAP, 22UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 23AJ6302 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
23AJ6302
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 23AJ6302
CAP, 22µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:-; Product Range:-; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:-; Product Range:-; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK0J220R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK0J220R
Capacitors EEEFK0J220R
22uF 6.3V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 6.3V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 23AJ6303 23AJ6302 EEEFK0J220R
Product Name Cap, 22Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Packing Method Tape Reel Tape Reel
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 1572-1056-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
5 suppliers