Panasonic Aluminium Capacitors EEEFK0J220AR

Description
Aluminium Capacitor SMD 22uF 6.3Vdc
Request a Quote Datasheet
Description
Aluminium Capacitor SMD 22uF 6.3Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491251
Aluminium Capacitors 2491251
Aluminium Capacitor SMD 22uF 6.3Vdc

Aluminium Capacitor SMD 22uF 6.3Vdc

Supplier's Site
Aluminium Capacitors - 2491251P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491251P
Aluminium Capacitors 2491251P
Aluminium Capacitor SMD 22uF 6.3Vdc

Aluminium Capacitor SMD 22uF 6.3Vdc

Supplier's Site
Aluminium Capacitors - 2491250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491250
Aluminium Capacitors 2491250
Aluminium Capacitor SMD 22uF 6.3Vdc

Aluminium Capacitor SMD 22uF 6.3Vdc

Supplier's Site
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6913 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W6913
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W6913
CAP, 22µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 22µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFK0J220AR
22uF 6.3V 58.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 6.3V 58.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 2491251 62W6913 EEEFK0J220AR
Product Name Aluminium Capacitors Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2406-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details