Panasonic Cap, 1000Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic EEEFK0J102AP

Description
CAP, 1000µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 1000µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4781 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4781
Cap, 1000Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4781
CAP, 1000µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4782 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4782
Cap, 1000Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4782
CAP, 1000µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 85Y4781 85Y4782
Product Name Cap, 1000Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 1000Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F) -55 to ? C (-67 to ? F)
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details