Panasonic Aluminium Capacitors EEEFK0J101UR

Description
Panasonic EEEFK0J101UR
Request a Quote Datasheet
Description
Panasonic EEEFK0J101UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6283936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6283936
Aluminium Capacitors 6283936
Panasonic EEEFK0J101UR

Panasonic EEEFK0J101UR

Supplier's Site
Aluminium Capacitors - 6283936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6283936P
Aluminium Capacitors 6283936P
ECAP 100uF 6.3V C Case

ECAP 100uF 6.3V C Case

Supplier's Site
Aluminium Capacitors - 7478848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478848
Aluminium Capacitors 7478848
Ecap 100uF 6.3V C Case FK SMD (Reel)

Ecap 100uF 6.3V C Case FK SMD (Reel)

Supplier's Site
Cap, 100Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4780
Cap, 100Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4780
CAP, 100µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6283936 6283936P 7478848 85Y4780
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details