Capacitor Alu SMD V-FH 6.3V 100uF 105°C
Panasonic EEEFH0J101XL Capacitor
Capacitor Alu SMD V-FH 6.3V 100uF 105°C
CAP, 100UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2158384 | 2158385 | 2158385P | 29AJ5290 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 100Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |