Panasonic Aluminium Capacitors EEEFC1V4R7R

Description
35V 4.7uF B case FC SMD
Request a Quote
Description
35V 4.7uF B case FC SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370405
Aluminium Capacitors 5370405
35V 4.7uF B case FC SMD

35V 4.7uF B case FC SMD

Supplier's Site
Capacitors - EEEFC1V4R7R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFC1V4R7R
Capacitors EEEFC1V4R7R
4.7uF 35V 45mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

4.7uF 35V 45mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 4.7Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W6905
Cap, 4.7Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W6905
CAP, 4.7µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 5370405 EEEFC1V4R7R 62W6905
Product Name Aluminium Capacitors Capacitors Cap, 4.7Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711139 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF0R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details