Panasonic SMD 50V 1uF Capacitor EEEFC1H1R0R

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 1uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEEFC1H1R0R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFC1H1R0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 1uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEEFC1H1R0R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFC1H1R0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1uF Capacitor
58-EEEFC1H1R0R
SMD 50V 1uF Capacitor 58-EEEFC1H1R0R
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 1uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEEFC1H1R0R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFC1H1R0R can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 1uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEEFC1H1R0R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFC1H1R0R can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFC1H1R0R - 974171-EEEFC1H1R0R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFC1H1R0R
974171-EEEFC1H1R0R
Aluminum Capacitors - EEEFC1H1R0R 974171-EEEFC1H1R0R
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974171-EEEFC1H1R0R Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 5.5 mm Voltage: 50 V Height - Seated (Max): 5.4102 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 20 % Impedance: 5 Ω Leakage Current: 3 µA ESR (Equivalent Series Resistance): 5 Ω Ripple Current: 30 mA Dielectric Material: Aluminium Height: 5.4 mm Material: Aluminium Number of Pins: 2 Width: 4.3 mm Diameter: 4 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532220020 Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Lead Pitch: 1 mm Lead Length: 1.8 mm Life (Hours): 1000 hours Ripple Current (AC): 30 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974171-EEEFC1H1R0R
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 5.5 mm
Voltage: 50 V
Height - Seated (Max): 5.4102 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 20 %
Impedance: 5 Ω
Leakage Current: 3 µA
ESR (Equivalent Series Resistance): 5 Ω
Ripple Current: 30 mA
Dielectric Material: Aluminium
Height: 5.4 mm
Material: Aluminium
Number of Pins: 2
Width: 4.3 mm
Diameter: 4 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532220020
Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Lead Pitch: 1 mm
Lead Length: 1.8 mm
Life (Hours): 1000 hours
Ripple Current (AC): 30 mA

Buy Now
Cap, 1Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W6894
Cap, 1Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W6894
CAP, 1µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6735 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic
17AC6735
Cap, 1Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic 17AC6735
CAP, 1µF, 50V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 50V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; 50V 1.0UF B CASE FC SMD - 70068058 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; 50V 1.0UF B CASE FC SMD
70068058
CAPACITOR; ALUMINUM ELECTROLYTIC; 50V 1.0UF B CASE FC SMD 70068058
Endurance: 105°C 1000 h Low Impedance (1⁄2 for HA Series) 5.4 mm Height (φ6.3)

  • Endurance: 105°C 1000 h
  • Low Impedance (1⁄2 for HA Series)
  • 5.4 mm Height (φ6.3)
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEEFC1H1R0R 974171-EEEFC1H1R0R 62W6894 17AC6735 70068058
Product Name SMD 50V 1uF Capacitor Aluminum Capacitors - EEEFC1H1R0R Cap, 1Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 1Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; 50V 1.0UF B CASE FC SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E6 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers