Panasonic Cap, 68Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic EEEFC1E680AP

Description
CAP, 68µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 68µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4742 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4742
Cap, 68Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4742
CAP, 68µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 68Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 29AH4146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
29AH4146
Cap, 68Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 29AH4146
CAP, 68µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:25V; ESR:-; Product Range:-; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:25V; ESR:-; Product Range:-; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4742
Product Name Cap, 68Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details