Panasonic Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic EEEFC1E471AP

Description
CAP, 470µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
CAP, 470µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4738 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4738
Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4738
CAP, 470µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 470µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4737 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4737
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4737
CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors EEEFC1E471AP
470uF 25V 502.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 25V 502.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 85Y4738 EEEFC1E471AP
Product Name Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details