Panasonic Aluminium Capacitors EEEFC1E470P

Description
25V 47uF E Case FC SMD
Request a Quote Datasheet
Description
25V 47uF E Case FC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370225
Aluminium Capacitors 5370225
25V 47uF E Case FC SMD

25V 47uF E Case FC SMD

Supplier's Site
Aluminium Capacitors - 7478762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478762
Aluminium Capacitors 7478762
Ecap 25V 47uF E Case FC SMD (Reel)

Ecap 25V 47uF E Case FC SMD (Reel)

Supplier's Site
Aluminium Capacitors - 5370225P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370225P
Aluminium Capacitors 5370225P
25V 47uF E Case FC SMD

25V 47uF E Case FC SMD

Supplier's Site
Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4736 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4736
Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4736
CAP, 47µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFC1E470P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFC1E470P
47uF 25V 172.5mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 25V 172.5mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; 25V 47 UF E CASE FC SMD - 70068051 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; 25V 47 UF E CASE FC SMD
70068051
CAPACITOR; ALUMINUM ELECTROLYTIC; 25V 47 UF E CASE FC SMD 70068051
Endurance: 105°C 1000 h Low Impedance (1⁄2 for HA Series) 5.4 mm Height (φ6.3)

  • Endurance: 105°C 1000 h
  • Low Impedance (1⁄2 for HA Series)
  • 5.4 mm Height (φ6.3)
Supplier's Site
Capacitors - EEEFC1E470P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFC1E470P
Capacitors EEEFC1E470P
47uF 25V 172.5mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 25V 172.5mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370225 5370225P 85Y4736 EEEFC1E470P 70068051 EEEFC1E470P
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD CAPACITOR; ALUMINUM ELECTROLYTIC; 25V 47 UF E CASE FC SMD Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MPR630K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers