Panasonic Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic EEEFC1C470AP

Description
CAP, 47µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 47µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 24AC8164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
24AC8164
Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 24AC8164
CAP, 47µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 47µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4723 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4723
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4723
CAP, 47µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24AC8164
Product Name Cap, 47Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details