Panasonic Capacitors EEEFC1A102P

Description
1000uF 10V 502.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Description
1000uF 10V 502.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEEFC1A102P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFC1A102P
Capacitors EEEFC1A102P
1000uF 10V 502.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 10V 502.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10V 1000UF G CASE FC SMD - 70068028 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10V 1000UF G CASE FC SMD
70068028
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10V 1000UF G CASE FC SMD 70068028
Endurance: 105°C 1000 h Low Impedance (1⁄2 for HA Series) 5.4 mm Height (φ6.3)

  • Endurance: 105°C 1000 h
  • Low Impedance (1⁄2 for HA Series)
  • 5.4 mm Height (φ6.3)
Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number EEEFC1A102P 70068028
Product Name Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10V 1000UF G CASE FC SMD
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details