Panasonic Aluminium Capacitors EEEFC1A102AP

Description
Ecap 10V 1000uF G Case FC SMD
Request a Quote Datasheet
Description
Ecap 10V 1000uF G Case FC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7085812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7085812
Aluminium Capacitors 7085812
Ecap 10V 1000uF G Case FC SMD

Ecap 10V 1000uF G Case FC SMD

Supplier's Site
Aluminium Capacitors - 7478731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478731
Aluminium Capacitors 7478731
Ecap 10V 1000uF G Case FC SMD (Reel)

Ecap 10V 1000uF G Case FC SMD (Reel)

Supplier's Site
Aluminium Capacitors - 7085812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7085812P
Aluminium Capacitors 7085812P
Ecap 10V 1000uF G Case FC SMD

Ecap 10V 1000uF G Case FC SMD

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10V 1000UF G CASE FC SMD - 70068027 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10V 1000UF G CASE FC SMD
70068027
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10V 1000UF G CASE FC SMD 70068027
High Temperature Lead-Free Reflow Endurance: 105°C 1000 h Low Impedance (1⁄2 for HA Series) 5.4 mm Height (φ6.3)

  • High Temperature Lead-Free Reflow
  • Endurance: 105°C 1000 h
  • Low Impedance (1⁄2 for HA Series)
  • 5.4 mm Height (φ6.3)
Supplier's Site
Cap, 1000Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4711 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4711
Cap, 1000Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4711
CAP, 1000µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFC1A102AP
1000uF 10V 502.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 10V 502.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7085812 7085812P 70068027 85Y4711 EEEFC1A102AP
Product Name Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10V 1000UF G CASE FC SMD Cap, 1000Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1727704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details