Panasonic Aluminium Capacitors EEEFC0J101AP

Description
Ecap 6.3V 100uF D Case FC SMD
Request a Quote Datasheet
Description
Ecap 6.3V 100uF D Case FC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7085774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7085774
Aluminium Capacitors 7085774
Ecap 6.3V 100uF D Case FC SMD

Ecap 6.3V 100uF D Case FC SMD

Supplier's Site
Aluminium Capacitors - 7478703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478703
Aluminium Capacitors 7478703
Ecap 6.3V 100uF D Case FC SMD (Reel)

Ecap 6.3V 100uF D Case FC SMD (Reel)

Supplier's Site
Aluminium Capacitors - 7085774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7085774P
Aluminium Capacitors 7085774P
Ecap 6.3V 100uF D Case FC SMD

Ecap 6.3V 100uF D Case FC SMD

Supplier's Site
Capacitors EEEFC0J101AP
100uF 6.3V 105mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 6.3V 105mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4699 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4699
Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4699
CAP, 100µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7085774 7085774P EEEFC0J101AP 85Y4699
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details