Panasonic Cap, 33Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic EEE1VA330P

Description
CAP, 33UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet
Description
CAP, 33UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic - 41AH9424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic
41AH9424
Cap, 33Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic 41AH9424
CAP, 33UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 33UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - EEE1VA330P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1VA330P
Capacitors EEE1VA330P
33uF 35V 130mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

33uF 35V 130mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 41AH9424 EEE1VA330P
Product Name Cap, 33Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details