Panasonic Aluminium Capacitors EEE1VA220SP

Description
SMD cap 22uF 35V 85deg
Request a Quote Datasheet
Description
SMD cap 22uF 35V 85deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370023
Aluminium Capacitors 5370023
SMD cap 22uF 35V 85deg

SMD cap 22uF 35V 85deg

Supplier's Site
Aluminium Capacitors - 9206850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206850
Aluminium Capacitors 9206850
SMD Cap 22uF 35V 85deg

SMD Cap 22uF 35V 85deg

Supplier's Site
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7343
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7343
CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6835 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic
17AC6835
Cap, 22Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic 17AC6835
CAP, 22µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEE1VA220SP - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1VA220SP
Capacitors EEE1VA220SP
22uF 35V 60mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 35V 60mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5370023 62W7343 17AC6835 EEE1VA220SP
Product Name Aluminium Capacitors Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 22Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1907867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers