Panasonic Capacitors EEE1JA101P

Description
100uF 63V 60mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
100uF 63V 60mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEE1JA101P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1JA101P
Capacitors EEE1JA101P
100uF 63V 60mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 63V 60mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEE1JA101P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEE1JA101P
100uF 63V 60mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 63V 60mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 100Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5027
Cap, 100Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5027
CAP, 100µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 63V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 63V, Smd Reel; Ae Capacitor Case Panasonic
17AC6831
Cap, 100Μf, 63V, Smd Reel; Ae Capacitor Case Panasonic 17AC6831
CAP, 100µF, 63V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 63V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEE1JA101P EEE1JA101P 85Y5027 17AC6831
Product Name Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 100Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 100Μf, 63V, Smd Reel; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 224SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details