Panasonic Cap, Alu Elec, 0.33Uf, 50V, Smd; Capacitor Case / Package Panasonic EEE1HAR33SR

Description
CAP, ALU ELEC, 0.33UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:0.33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 0.33UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:0.33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 0.33Uf, 50V, Smd; Capacitor Case / Package Panasonic - 47AC4806 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 0.33Uf, 50V, Smd; Capacitor Case / Package Panasonic
47AC4806
Cap, Alu Elec, 0.33Uf, 50V, Smd; Capacitor Case / Package Panasonic 47AC4806
CAP, ALU ELEC, 0.33UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:0.33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, ALU ELEC, 0.33UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:0.33µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4806
Product Name Cap, Alu Elec, 0.33Uf, 50V, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers