Panasonic Aluminium Capacitors EEE1HA4R7SR

Description
VS SMT elecrolytic cap 50Vdc 4.7uF
Request a Quote Datasheet
Description
VS SMT elecrolytic cap 50Vdc 4.7uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7271054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271054
Aluminium Capacitors 7271054
VS SMT elecrolytic cap 50Vdc 4.7uF

VS SMT elecrolytic cap 50Vdc 4.7uF

Supplier's Site
Capacitors - EEE1HA4R7SR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1HA4R7SR
Capacitors EEE1HA4R7SR
4.7uF 50V 23mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

4.7uF 50V 23mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 4.7Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7341
Cap, 4.7Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7341
CAP, 4.7µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7271054 EEE1HA4R7SR 62W7341
Product Name Aluminium Capacitors Capacitors Cap, 4.7Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details