Panasonic EEE1HA470XP Capacitor
Capacitor Al Electrolytic VS 50V 47uF
47uF 50V 105mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
47uF 50V 105mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1763748 | 1766381 | EEE1HA470XP | 47AC4815 | 85Y5026 | EEE1HA470XP |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Cap, 47Μf, 50V, Smd; Ae Capacitor Case Panasonic | Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic | Capacitors |
| Applications | Automotive | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |