Panasonic Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic EEE1HA2R2NR

Description
CAP, 2.2µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:50V; ESR:-; Product Range:-; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 2.2µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:50V; ESR:-; Product Range:-; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 83AC0750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
83AC0750
Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 83AC0750
CAP, 2.2µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:50V; ESR:-; Product Range:-; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:50V; ESR:-; Product Range:-; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic - 65AH6352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic
65AH6352
Cap, 2.2Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic 65AH6352
CAP, 2.2UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 2.2UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - EEE1HA2R2NR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1HA2R2NR
Capacitors EEE1HA2R2NR
2.2uF 50V 16mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

2.2uF 50V 16mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 83AC0750 65AH6352 EEE1HA2R2NR
Product Name Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 2.2Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17CF270J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details