Panasonic Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic EEE1HA220P

Description
CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5017
Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5017
CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4810
Cap, 22Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4810
CAP, 22µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 22µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Capacitors - EEE1HA220P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1HA220P
Capacitors EEE1HA220P
22uF 50V 120mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

22uF 50V 120mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 85Y5017 47AC4810 EEE1HA220P
Product Name Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 22Μf, 50V, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF510K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details