Panasonic Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic EEE1HA100WR

Description
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Description
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4807 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4807
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4807
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4807
Product Name Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers