Panasonic Aluminum Capacitors - EEE1HA010SR EEE1HA010SR

Description
Manufacturer: Panasonic Win Source Part Number: 1170896-EEE1HA010SR Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170896-EEE1HA010SR Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE1HA010SR - 1170896-EEE1HA010SR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE1HA010SR
1170896-EEE1HA010SR
Aluminum Capacitors - EEE1HA010SR 1170896-EEE1HA010SR
Manufacturer: Panasonic Win Source Part Number: 1170896-EEE1HA010SR Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170896-EEE1HA010SR
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Aluminium Capacitors - 5369922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5369922
Aluminium Capacitors 5369922
Panasonic EEE1HA010SR Capacitor

Panasonic EEE1HA010SR Capacitor

Supplier's Site
Singapore, Singapore
SMD 50V 1uF Capacitor
58-EEE1HA010SR
SMD 50V 1uF Capacitor 58-EEE1HA010SR
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 1uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEE1HA010SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE1HA010SR can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 1uF, Surface Mount, 1717, ROHS COMPLIANT Product overview: EEE1HA010SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE1HA010SR can be used for catalog matching and distributor lookup.

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 1UF 50V 85DEG - 70068008 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 1UF 50V 85DEG
70068008
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 1UF 50V 85DEG 70068008
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 1UF 50V 85DEG

CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 1UF 50V 85DEG

Supplier's Site
Cap, 1Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7337
Cap, 1Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7337
CAP, 1µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6825 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic
17AC6825
Cap, 1Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic 17AC6825
CAP, 1µF, 50V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 50V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170896-EEE1HA010SR 5369922 58-EEE1HA010SR 70068008 62W7337 17AC6825
Product Name Aluminum Capacitors - EEE1HA010SR Aluminium Capacitors SMD 50V 1uF Capacitor CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 1UF 50V 85DEG Cap, 1Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 1Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157GXX004MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details