Panasonic Capacitors EEE1EA4R7SR

Description
4.7uF 25V 22mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
4.7uF 25V 22mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEE1EA4R7SR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1EA4R7SR
Capacitors EEE1EA4R7SR
4.7uF 25V 22mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

4.7uF 25V 22mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEE1EA4R7SR
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEE1EA4R7SR
4.7uF 25V 22mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

4.7uF 25V 22mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 4.7Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W7333
Cap, 4.7Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W7333
CAP, 4.7µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6824 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic
17AC6824
Cap, 4.7Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic 17AC6824
CAP, 4.7µF, 25V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 25V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEE1EA4R7SR EEE1EA4R7SR 62W7333 17AC6824
Product Name Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 4.7Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 4.7Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1730274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details