Panasonic Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic EEE1EA470WP

Description
CAP, 47µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 47µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic - 51AC8977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic
51AC8977
Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic 51AC8977
CAP, 47µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 47µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic - 47AC4804 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic
47AC4804
Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic 47AC4804
CAP, 47µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 47µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51AC8977
Product Name Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 107AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers