33uF 25V 42mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
33uF 25V 42mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 33µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CAP, 33µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE1EA330WR | EEE1EA330WR | 85Y5007 | 47AC4801 |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Capacitors | Cap, 33Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic | Cap, 33Μf, 25V, Smd; Ae Capacitor Case Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |