Panasonic Aluminium Capacitors EEE1EA220WR

Description
VS / 25V / 22uF / 85°C / 1000h / 5x5.4mm
Request a Quote Datasheet
Description
VS / 25V / 22uF / 85°C / 1000h / 5x5.4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403783
Aluminium Capacitors 2403783
VS / 25V / 22uF / 85°C / 1000h / 5x5.4mm

VS / 25V / 22uF / 85°C / 1000h / 5x5.4mm

Supplier's Site
Aluminium Capacitors - 2403784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403784
Aluminium Capacitors 2403784
Panasonic EEE1EA220WR Capacitor

Panasonic EEE1EA220WR Capacitor

Supplier's Site
Aluminium Capacitors - 2403784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403784P
Aluminium Capacitors 2403784P
VS / 25V / 22uF / 85°C / 1000h / 5x5.4mm

VS / 25V / 22uF / 85°C / 1000h / 5x5.4mm

Supplier's Site
Cap, 22Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5003 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5003
Cap, 22Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5003
CAP, 22µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403783 85Y5003
Product Name Aluminium Capacitors Cap, 22Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -25 C (-13 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details