The Panasonic aluminum electrolytic capacitor, part number 21AJ9968, has a capacitance of 10 µF and a rated voltage of 25 V. It is designed for surface mount applications and is compliant with RoHS standards. The capacitor operates within a temperature range of -40 °C to +85 °C and has an endurance rating of 2000 hours at 85 °C. It features a capacitance tolerance of ±20% at 120 Hz and +20 °C, with a leakage current specification of I < 0.01 CV or 3 µA after 2 minutes, whichever is greater. The capacitor is suitable for high-temperature lead-free reflow soldering processes. Its compact size and reliability make it a suitable choice for various electronic applications.
CAP, 10UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES
10uF 25V 28mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 21AJ9968 | EEE1EA100AR |
| Product Name | Cap, 10Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic | Capacitors |
| Capacitance Type | Fixed | Fixed |