Panasonic Capacitors EEE1CA220WR

Description
22uF 16V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
22uF 16V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEE1CA220WR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1CA220WR
Capacitors EEE1CA220WR
22uF 16V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 16V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic - 51AC8970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic
51AC8970
Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic 51AC8970
CAP, 22µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 22µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic - 47AC4789 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic
47AC4789
Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic 47AC4789
CAP, 22µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 22µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE1CA220WR 51AC8970
Product Name Capacitors Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers