Panasonic Capacitors EEE1AA470WR

Description
47uF 10V 43mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
47uF 10V 43mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEE1AA470WR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1AA470WR
Capacitors EEE1AA470WR
47uF 10V 43mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 10V 43mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 47Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4981
Cap, 47Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4981
CAP, 47µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:10V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:10V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 10V, Smd; Ae Capacitor Case Panasonic - 47AC4785 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, Smd; Ae Capacitor Case Panasonic
47AC4785
Cap, 47Μf, 10V, Smd; Ae Capacitor Case Panasonic 47AC4785
CAP, 47µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:10V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 47µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:10V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE1AA470WR 85Y4981 47AC4785
Product Name Capacitors Cap, 47Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 47Μf, 10V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 105RSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details