Panasonic SMD 6.3V 100uF Capacitor EEE0JA101SP

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: EEE0JA101SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE0JA101SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: EEE0JA101SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE0JA101SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V 100uF Capacitor
58-EEE0JA101SP
SMD 6.3V 100uF Capacitor 58-EEE0JA101SP
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: EEE0JA101SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE0JA101SP can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: EEE0JA101SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE0JA101SP can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 5369792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5369792
Aluminium Capacitors 5369792
Panasonic EEE0JA101SP Capacitor

Panasonic EEE0JA101SP Capacitor

Supplier's Site
Aluminium Capacitors - 5369792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5369792P
Aluminium Capacitors 5369792P
SMD cap 100uF 6.3V 85deg

SMD cap 100uF 6.3V 85deg

Supplier's Site
Aluminium Capacitors - 9206812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206812
Aluminium Capacitors 9206812
SMD Cap 100uF 6.3V 85deg

SMD Cap 100uF 6.3V 85deg

Supplier's Site
Aluminum Capacitors - EEE0JA101SP - 992299-EEE0JA101SP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE0JA101SP
992299-EEE0JA101SP
Aluminum Capacitors - EEE0JA101SP 992299-EEE0JA101SP
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992299-EEE0JA101SP Packaging: Cut Tape Features: General Purpose Termination: SMD/SMT Voltage Rating: 6.3 V Length: 5.5 mm Voltage: 6.3 V Height - Seated (Max): 5.4102 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % Leakage Current: 3 µA Ripple Current: 71 mA Dielectric Material: Aluminium Height: 5.4 mm Number of Pins: 2 Width: 6.6 mm Diameter: 6.3 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): UWX0J101MCL1GB; EEEHB0J101P; EEV-HB0J101P; EMVA6R3ADA101ME55G; UWJ0J101MCL1GB; UUT0J101MCL1GSEEE-0J A101SP; EEE-0JA101SP.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532220020, 8532220020 Voltage Rating (AC): 6.3 V Voltage Rating (DC): 6.3 V REACH SVHC: No SVHC Lead Pitch: 2.2 mm Lead Length: 2.6 mm Life (Hours): 2000 hours Ripple Current (AC): 71 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992299-EEE0JA101SP
Packaging: Cut Tape
Features: General Purpose
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 5.5 mm
Voltage: 6.3 V
Height - Seated (Max): 5.4102 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 20 %
Leakage Current: 3 µA
Ripple Current: 71 mA
Dielectric Material: Aluminium
Height: 5.4 mm
Number of Pins: 2
Width: 6.6 mm
Diameter: 6.3 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): UWX0J101MCL1GB; EEEHB0J101P; EEV-HB0J101P; EMVA6R3ADA101ME55G; UWJ0J101MCL1GB; UUT0J101MCL1GSEEE-0JA101SP; EEE-0JA101SP.;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532220020, 8532220020
Voltage Rating (AC): 6.3 V
Voltage Rating (DC): 6.3 V
REACH SVHC: No SVHC
Lead Pitch: 2.2 mm
Lead Length: 2.6 mm
Life (Hours): 2000 hours
Ripple Current (AC): 71 mA

Buy Now
Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W7323
Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W7323
CAP, 100µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6808 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, Smd Reel; Ae Capacitor Case Panasonic
17AC6808
Cap, 100Μf, 6.3V, Smd Reel; Ae Capacitor Case Panasonic 17AC6808
CAP, 100µF, 6.3V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 6.3V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE0JA101SP 5369792 5369792P 9206812 992299-EEE0JA101SP 62W7323 17AC6808
Product Name SMD 6.3V 100uF Capacitor Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEE0JA101SP Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 100Μf, 6.3V, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details