Panasonic Capacitors EEE0GA470SR

Description
47uF 4V 34mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
47uF 4V 34mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEE0GA470SR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE0GA470SR
Capacitors EEE0GA470SR
47uF 4V 34mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 4V 34mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 47Μf, 4V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 4V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4962
Cap, 47Μf, 4V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4962
CAP, 47µF, 4V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:4V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 4V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:4V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEE0GA470SR
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEE0GA470SR
47uF 4V 34mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 4V 34mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEE0GA470SR 85Y4962 EEE0GA470SR
Product Name Capacitors Cap, 47Μf, 4V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details