Panasonic Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-TP70821M

Description
CAP, 820UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):70V; ESR:0.068ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
CAP, 820UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):70V; ESR:0.068ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4608
Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4608
CAP, 820UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):70V; ESR:0.068ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 820UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):70V; ESR:0.068ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4609
Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4609
CAP, 820UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):70V; ESR:0.068ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 820UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):70V; ESR:0.068ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TP70821M
Aluminum Electrolytic Capacitors - SMD EEE-TP70821M
Aluminum Electrolytic Capacitors - SMD 70VDC 820uF 20% SMD AEC-Q200 High Ripple

Aluminum Electrolytic Capacitors - SMD 70VDC 820uF 20% SMD AEC-Q200 High Ripple

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP70821M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP70821M
Capacitors - Aluminum Electrolytic Capacitors EEE-TP70821M
CAP ALUM 820UF 20% 70V SMD

CAP ALUM 820UF 20% 70V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 72AC4608 EEE-TP70821M EEE-TP70821M
Product Name Cap, 820Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 820 microF 820 microF
WVDC 70 volts 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details