Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TP70471V

Description
CAP ALUM 470UF 20% 70V SMD
Datasheet
Description
CAP ALUM 470UF 20% 70V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP70471V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP70471V
Capacitors - Aluminum Electrolytic Capacitors EEE-TP70471V
CAP ALUM 470UF 20% 70V SMD

CAP ALUM 470UF 20% 70V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TP70471V
Aluminum Electrolytic Capacitors - SMD EEE-TP70471V
Aluminum Electrolytic Capacitors - SMD 70VDC 470uF 20% SMD AEC-Q200 Vibe Proof

Aluminum Electrolytic Capacitors - SMD 70VDC 470uF 20% SMD AEC-Q200 Vibe Proof

Buy Now Datasheet
Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4602
Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4602
CAP, 470UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):70V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 470UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):70V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4603
Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4603
CAP, 470UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):70V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 470UF, 70V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):70V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TP70471V EEE-TP70471V 72AC4602
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, 470Uf, 70V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details