Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TP1V470AV

Description
CAP ALUM 47UF 20% 35V SMD
Datasheet
Description
CAP ALUM 47UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP1V470AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP1V470AV
Capacitors - Aluminum Electrolytic Capacitors EEE-TP1V470AV
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site
Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6903 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6903
Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6903
CAP, 47UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 47UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TP1V470AV 26AH6903
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 47Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details