Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TP1V242M

Description
CAP ALUM 2400UF 20% 35V SMD
Datasheet
Description
CAP ALUM 2400UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP1V242M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP1V242M
Capacitors - Aluminum Electrolytic Capacitors EEE-TP1V242M
CAP ALUM 2400UF 20% 35V SMD

CAP ALUM 2400UF 20% 35V SMD

Supplier's Site
Cap, 2400Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4596 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2400Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4596
Cap, 2400Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4596
CAP, 2400UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2400µF; Voltage(DC):35V; ESR:0.032ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 2400UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2400µF; Voltage(DC):35V; ESR:0.032ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2400Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4597 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2400Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4597
Cap, 2400Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4597
CAP, 2400UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2400µF; Voltage(DC):35V; ESR:0.032ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 2400UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2400µF; Voltage(DC):35V; ESR:0.032ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TP1V242M
Aluminum Electrolytic Capacitors - SMD EEE-TP1V242M
Aluminum Electrolytic Capacitors - SMD 35VDC 2400uF 20% SMD AEC-Q200 High Ripple

Aluminum Electrolytic Capacitors - SMD 35VDC 2400uF 20% SMD AEC-Q200 High Ripple

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TP1V242M 72AC4596 EEE-TP1V242M
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 2400Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M250K452 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers