Panasonic Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-TP1V132V

Description
CAP, 1300UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):35V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes
Datasheet
Description
CAP, 1300UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):35V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4591 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4591
Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4591
CAP, 1300UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):35V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes

CAP, 1300UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):35V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4590 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4590
Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4590
CAP, 1300UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):35V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes

CAP, 1300UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):35V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP1V132V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP1V132V
Capacitors - Aluminum Electrolytic Capacitors EEE-TP1V132V
CAP ALUM 1300UF 20% 35V SMD

CAP ALUM 1300UF 20% 35V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TP1V132V
Aluminum Electrolytic Capacitors - SMD EEE-TP1V132V
Aluminum Electrolytic Capacitors - SMD 35VDC 1300uF 20% SMD AEC-Q200 Vibe Proof

Aluminum Electrolytic Capacitors - SMD 35VDC 1300uF 20% SMD AEC-Q200 Vibe Proof

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 72AC4591 EEE-TP1V132V EEE-TP1V132V
Product Name Cap, 1300Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1300 microF 1300 microF
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 226SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers