Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TP1V101AP

Description
CAP ALUM 100UF 20% 35V SMD
Datasheet
Description
CAP ALUM 100UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP1V101AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP1V101AP
Capacitors - Aluminum Electrolytic Capacitors EEE-TP1V101AP
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1117 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1117
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1117
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TP1V101AP 01X1117
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details